4-Wire Touch Screen Controller with low voltage digital I/O 16-VQFN -40 to 85 Product overview: TSC2046IRGVR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046IRGVR can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 035297-TSC2046IRGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Family Name: TSC2046
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): TSC2046IRGVTG4; TSC2046IRGVRG4; TSC2046IRGV;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
IC SCREEN CNTRL 12BIT 16FN
IC SCREEN CNTRL 12BIT 16FN
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-VQFN (4x4)
Touch Screen Controllers 4-Wire w/low voltage digital I/O
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2046IRGVR | 296-15050-2-ND | 035297-TSC2046IRGVR | TSC2046IRGVR | TSC2046IRGVR | TSC2046IRGVR | TSC2046IRGVR |
| Product Name | VQFN Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046IRGVR | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.2 to 5.25 volts |