Rochester Electronics Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 TSC2100IRHBRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 937660-TSC2100IRHBRG 4 Operating Temperature Range: -40°C ~ 85°C Features: Touchscreen Controller 12 b Interface 32-VQFN (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-TSC2100IRHBRG4, 2156-TSC2100IRHBRG4- TITR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937660-TSC2100IRHBRG 4 Operating Temperature Range: -40°C ~ 85°C Features: Touchscreen Controller 12 b Interface 32-VQFN (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-TSC2100IRHBRG4, 2156-TSC2100IRHBRG4- TITR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 - 937660-TSC2100IRHBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4
937660-TSC2100IRHBRG4
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 937660-TSC2100IRHBRG4
Manufacturer: Texas Instruments Win Source Part Number: 937660-TSC2100IRHBRG 4 Operating Temperature Range: -40°C ~ 85°C Features: Touchscreen Controller 12 b Interface 32-VQFN (5x5) Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-TSC2100IRHBRG4, 2156-TSC2100IRHBRG4- TITR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937660-TSC2100IRHBRG4
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 12 b Interface 32-VQFN (5x5)
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-TSC2100IRHBRG4, 2156-TSC2100IRHBRG4-TITR-ND

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2100IRHBRG4
Data Acquisition - Touch Screen Controllers TSC2100IRHBRG4
IC TOUCH SCREEN 12BIT SER 32QFN

IC TOUCH SCREEN 12BIT SER 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number 937660-TSC2100IRHBRG4 TSC2100IRHBRG4
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 Data Acquisition - Touch Screen Controllers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7843ARU-REEL7 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details