4-Wire Touch Screen Controller with low voltage digital I/O and extended ESD protection 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TSC2046EIZQCT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046EIZQCT can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 1274659-TSC2046EIZQC
Packaging: Reel
Mounting Style: SMD
Interface: SPI
Supply Current: 780μA
Resolution (Bits): 12 b
Part Status: Last Time Buy
Voltage Reference: Internal
Categories: Integrated Circuits
Supplier Device Package: 48-BGA MICROSTAR JUNIOR (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ittcannon.com
Manufacturer Package: 48-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TSC2046E
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 5.25V
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 48-BGA MICROSTAR JUNIOR (4x4)
IC SCREEN CNTRL 12BIT 48BGA
Touch Screen Controllers 4-Wire Touch Screen Controller
IC SCREEN CNTRL 12BIT 48BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2046EIZQCT | 296-21999-2-ND | 1274659-TSC2046EIZQCT | TSC2046EIZQCT | TSC2046EIZQCT | TSC2046EIZQCT | TSC2046EIZQCT |
| Product Name | BGA Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046EIZQCT | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.2 to 5.25 volts | 2.2 to 5.25 volts | 2.2 to 5.25 volts |