Manufacturer: Texas Instruments
Win Source Part Number: 145345-TSC2046EIPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.2 V to 5.25 V
Operating Supply Current: 780μA
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
12-Bit Resistive Touch Screen Controller, SPI, 16-Pin TSSOP Product overview: TSC2046EIPWR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2046EIPWR can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b SPI Interface 16-TSSOP
TSSOP-16-4.3mm Touch Screen Controllers ROHS
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Touch Screen Controllers 4-Wire Touch Screen Controller
TOUCH SCREEN CONTROLLER, TSSOP-16; IC Interface Type:SPI; Resolution (Bits):12bit; Supply Voltage Min:2.2V; Supply Voltage Max:5.25V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
IC SCREEN CNTRL 12BIT 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 145345-TSC2046EIPWR | 775-TSC2046EIPWR | 296-41783-6-ND | TSC2046EIPWR | TSC2046EIPWR | TSC2046EIPWR | TSC2046EIPWR | 28AH6243 | TSC2046EIPWR |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2046EIPWR | TSSOP Touch Screen Controller | Touch Screen Controllers | ADC/DAC/Data Conversion >> Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller, Tssop-16; Ic Interface Type Texas Instruments | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |