Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2013QRSARQ1 TSC2013QRSARQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 808764-TSC2013QRSARQ 1 Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 655μA Resolution (Bits): 10, 12 b Voltage Reference: External Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Touchscreen: 4 Wire Resistive Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.2V ~ 3.6V Part Number Series: TSC2013
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 808764-TSC2013QRSARQ 1 Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 655μA Resolution (Bits): 10, 12 b Voltage Reference: External Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Touchscreen: 4 Wire Resistive Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.2V ~ 3.6V Part Number Series: TSC2013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2013QRSARQ1 - 808764-TSC2013QRSARQ1 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2013QRSARQ1
808764-TSC2013QRSARQ1
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2013QRSARQ1 808764-TSC2013QRSARQ1
Manufacturer: Texas Instruments Win Source Part Number: 808764-TSC2013QRSARQ 1 Packaging: Reel Mounting Style: SMD Interface: I2C Current - Supply: 655μA Resolution (Bits): 10, 12 b Voltage Reference: External Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Touchscreen: 4 Wire Resistive Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 1.2V ~ 3.6V Part Number Series: TSC2013

Manufacturer: Texas Instruments
Win Source Part Number: 808764-TSC2013QRSARQ1
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Current - Supply: 655μA
Resolution (Bits): 10, 12 b
Voltage Reference: External
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Touchscreen: 4 Wire Resistive
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.2V ~ 3.6V
Part Number Series: TSC2013

Buy Now
Touch Screen Controllers - 296-TSC2013QRSARQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-TSC2013QRSARQ1TR-ND
Touch Screen Controllers 296-TSC2013QRSARQ1TR-ND
Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Touch Screen Controllers - 296-TSC2013QRSARQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-TSC2013QRSARQ1DKR-ND
Touch Screen Controllers 296-TSC2013QRSARQ1DKR-ND
Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Touch Screen Controllers - 296-TSC2013QRSARQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
296-TSC2013QRSARQ1CT-ND
Touch Screen Controllers 296-TSC2013QRSARQ1CT-ND
Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2013QRSARQ1
Touch Screen Controllers TSC2013QRSARQ1
Touch Screen Controllers 1.2V to 3.6V, 12bit 4wire Tch Scrn Cntrl

Touch Screen Controllers 1.2V to 3.6V, 12bit 4wire Tch Scrn Cntrl

Buy Now Datasheet
Touch Screen Controllers - TSC2013QRSARQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2013QRSARQ1
Touch Screen Controllers TSC2013QRSARQ1
Touchscreen Controller 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Touchscreen Controller 4 Wire Resistive 10, 12 b I²C Interface 16-QFN (4x4)

Buy Now
Data Acquisition - Touch Screen Controllers - TSC2013QRSARQ1 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
TSC2013QRSARQ1
Data Acquisition - Touch Screen Controllers TSC2013QRSARQ1
IC SCREEN CNTRL 12BIT 16QFN

IC SCREEN CNTRL 12BIT 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2013QRSARQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2013QRSARQ1
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2013QRSARQ1
IC SCREEN CNTRL 12BIT 16QFN

IC SCREEN CNTRL 12BIT 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 808764-TSC2013QRSARQ1 296-TSC2013QRSARQ1TR-ND TSC2013QRSARQ1 TSC2013QRSARQ1 TSC2013QRSARQ1 TSC2013QRSARQ1
Product Name Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2013QRSARQ1 Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Type Resistive Resistive
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA445-44LQI33ZZ - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details