Manufacturer: Texas Instruments
Win Source Part Number: 811152-TSC2013QPWRQ1
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Current - Supply: 655μA
Resolution (Bits): 10, 12 b
Voltage Reference: External
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Touchscreen: 4 Wire Resistive
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.2V ~ 3.6V
Part Number Series: TSC2013
Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 10, 12 b I²C Interface 16-TSSOP
TOUCH SCREEN CTRL, 12BIT, TSSOP-16; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:1.6V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Touchscreen Controller 4 Wire Resistive 10, 12 b I²C Interface 16-TSSOP
IC SCREEN CNTRL 12BIT 16TSSOP
Touch Screen Controllers 1.2V to 3.6V, 12bit 4wire Tch Scrn Cntrl
TEXAS INSTRUMENTS TSC2013QPWRQ1TOUCH SCREEN CTRL, 12BIT, TSSOP-16
IC SCREEN CNTRL 12BIT 16TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 811152-TSC2013QPWRQ1 | 296-TSC2013QPWRQ1DKR-ND | 28AH6242 | TSC2013QPWRQ1 | TSC2013QPWRQ1 | TSC2013QPWRQ1 | 815-TSC2013QPWRQ1 | TSC2013QPWRQ1 |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2013QPWRQ1 | Touch Screen Controllers | Touch Screen Ctrl, 12Bit, Tssop-16; Ic Interface Type Texas Instruments | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | TEXAS INSTRUMENTS TSC2013QPWRQ1TOUCH SCREEN CTRL, 12BIT, TSSOP-16 | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |