Nano-Power Touch Screen Controller with SPI 16-VQFN -40 to 85 Product overview: TSC2008IRGVT from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2008IRGVT can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)
Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)
Touchscreen Controller, 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1274656-TSC2008IRGVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.2 V ~ 3.6 V
Interface: SPI
Resolution (Bits): 8 b, 12 b
Voltage Reference: External
Family Name: TSC2008
Categories: Integrated Circuits (ICs)
Touchscreen: 4 Wire Resistive
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): TSC2008IRGVR;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC SCREEN CNTRL 12BIT 16QFN
Touch Screen Controllers Nano-Pwr Touch Screen Controller
Touchscreen Controller 4 Wire Resistive 8 b, 12 b SPI Interface 16-VQFN (3x3)
IC SCREEN CNTRL 12BIT 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2008IRGVT | 296-24240-2-ND | 1274656-TSC2008IRGVT | TSC2008IRGVT | TSC2008IRGVT | TSC2008IRGVT | TSC2008IRGVT |
| Product Name | VQFN Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2008IRGVT | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts |