Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1114595-TSC2007IPWRQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Family Name: TSC2007-Q1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 226.2μA
Touchscreen: 4 Wire Resistive
Alternative Parts (Cross-Reference): MAX11800EWC+; MAX11801ETC+TG3U; MAX11801ETC+G3U;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Touch Screen Controllers AC Nano-Pwr Touch Screen Controller
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
12 1.2V~3.6V TSSOP-16 Touch Screen Controllers ROHS
IC SCREEN CNTRL 12BIT 16TSSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 296-42398-2-ND | 1114595-TSC2007IPWRQ1 | TSC2007IPWRQ1 | TSC2007IPWRQ1 | TSC2007IPWRQ1 | TSC2007IPWRQ1 | TSC2007IPWRQ1 |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2007IPWRQ1 | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | ADC/DAC/Data Conversion >> Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts | 1.2 to 3.6 volts |