12-Bit 4-Wire Touch Screen Controller, I2C/Serial, TSSOP Product overview: TSC2007IPWR from Texas Instruments is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-TSC2007IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035290-TSC2007IPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.2 V to 3.6 V
Operating Supply Current: 226.2μA
Touchscreen: 4 Wire Resistive
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
Touchscreen Controller, 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
TOUCH SCREEN CONTROLLER, 12BIT, TSSOP-16; IC Interface Type:4 Wire, I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; RoHS Compliant: Yes
IC SCREEN CNTRL 12BIT 16TSSOP
Touchscreen Controller 4 Wire Resistive 12 b I²C, Serial Interface 16-TSSOP
Touch Screen Controllers NANO-PWR CONTROLLER
IC SCREEN CNTRL 12BIT 16TSSOP
12 1.2V~3.6V TSSOP-16 Touch Screen Controllers ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-TSC2007IPWR | 035290-TSC2007IPWR | 296-27124-1-ND | 28AH6241 | TSC2007IPWR | TSC2007IPWR | TSC2007IPWR | TSC2007IPWR | TSC2007IPWR |
| Product Name | TSSOP Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2007IPWR | Touch Screen Controllers | Touch Screen Controller, 12Bit, Tssop-16; Ic Interface Type Texas Instruments | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | ADC/DAC/Data Conversion >> Touch Screen Controllers |
| Type | Resistive | Resistive |