Texas Instruments High-Performance Analog Touch Screen Controllers TSC2003IPWG4

Description
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
Request a Quote Datasheet
Description
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - TSC2003IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
TSC2003IPWG4-ND
Touch Screen Controllers TSC2003IPWG4-ND
Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP

Touchscreen Controller, 4 Wire Resistive 12 b I²C Interface 16-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IPWG4 - 056052-TSC2003IPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IPWG4
056052-TSC2003IPWG4
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IPWG4 056052-TSC2003IPWG4
Manufacturer: Texas Instruments Win Source Part Number: 056052-TSC2003IPWG4 Packaging: Tube/Rail Mounting: SMD (SMT) Resolution (Bits): 12 b Voltage Reference: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.5 V to 5.25 V Touchscreen: 4 Wire Resistive Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056052-TSC2003IPWG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.5 V to 5.25 V
Touchscreen: 4 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
TSC2003IPWG4
Touch Screen Controllers TSC2003IPWG4
Touch Screen Controllers 4-wire Touch Screen Controller

Touch Screen Controllers 4-wire Touch Screen Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - TSC2003IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
TSC2003IPWG4
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers TSC2003IPWG4
IC SCREEN CNTRL 12BIT 16TSSOP

IC SCREEN CNTRL 12BIT 16TSSOP

Supplier's Site
Touch Screen Controllers - TSC2003IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
TSC2003IPWG4
Touch Screen Controllers TSC2003IPWG4
Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-TSSOP

Touchscreen Controller 4 Wire Resistive 12 b I²C Interface 16-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number TSC2003IPWG4-ND 056052-TSC2003IPWG4 TSC2003IPWG4 TSC2003IPWG4 TSC2003IPWG4
Product Name Touch Screen Controllers Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2003IPWG4 Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Supply Voltage 2.5 to 5.25 volts 2.5 to 5.25 volts 2.5 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA445-48LQI36AB - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details