Texas Instruments TSB83AA23 Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy TSB83AA23ZAY

Description
Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy 167-NFBGA 0 to 70
Request a Quote Datasheet
Description
Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy 167-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB83AA23 Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy - TSB83AA23ZAY - Texas Instruments
Dallas, TX, United States
TSB83AA23 Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy
TSB83AA23ZAY
TSB83AA23 Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy TSB83AA23ZAY
Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy 167-NFBGA 0 to 70

Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy 167-NFBGA 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB83AA23ZAY - 056051-TSB83AA23ZAY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB83AA23ZAY
056051-TSB83AA23ZAY
Interface - Interface - Controllers - TSB83AA23ZAY 056051-TSB83AA23ZAY
Manufacturer: Texas Instruments Win Source Part Number: 056051-TSB83AA23ZAY Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 167-NFBGA (12x12) Purpose: Link Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056051-TSB83AA23ZAY
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 167-NFBGA (12x12)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-22860-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-22860-ND
Controllers 296-22860-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 167-NFBGA (12x12)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 167-NFBGA (12x12)

Buy Now Datasheet
Controllers - TSB83AA23ZAY - ODG (Origin Data Global)
Shenzhen, China
Controllers
TSB83AA23ZAY
Controllers TSB83AA23ZAY
IC IEEE 1394B-2002 LLC 167-NFBGA

IC IEEE 1394B-2002 LLC 167-NFBGA

Supplier's Site Datasheet
Controllers - TSB83AA23ZAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB83AA23ZAY
Controllers TSB83AA23ZAY
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 167-NFBGA (12x12)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 167-NFBGA (12x12)

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB83AA23ZAY
1394 Interface IC TSB83AA23ZAY
1394 Interface IC Integr OHCI Link & 3Port S800 Phy

1394 Interface IC Integr OHCI Link & 3Port S800 Phy

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB83AA23ZAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB83AA23ZAY
Integrated Circuits (ICs) - Interface - Controllers TSB83AA23ZAY
IC IEEE 1394B-2002 LLC 167-NFBGA

IC IEEE 1394B-2002 LLC 167-NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB83AA23ZAY 056051-TSB83AA23ZAY 296-22860-ND TSB83AA23ZAY TSB83AA23ZAY TSB83AA23ZAY TSB83AA23ZAY
Product Name TSB83AA23 Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy Interface - Interface - Controllers - TSB83AA23ZAY Controllers Controllers Controllers 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 PCI; IEEE 1394 PCI PCI; PCI IEEE 1394; Serial-1 Wire; IEEE 1394
Device Type TSB83AA23 Integrated IEEE-1394.B OHCI Link and 3 Port S800 Phy Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVCH16525DGGRE4 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.65V ~ 3.6V
View Details
SN54LS540 Octal Buffers And Line Drivers With 3-State Outputs - 84155012A - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
5.5V Interface Transceiver IC - 704-74F240SCX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
2 suppliers