Texas Instruments TSB83AA22C IEEE Std 1394b-2002 PHY and OHCI Link Device TSB83AA22CZAJ

Description
IEEE Std 1394b-2002 PHY and OHCI Link Device 168-NFBGA 0 to 70
Request a Quote Datasheet
Description
IEEE Std 1394b-2002 PHY and OHCI Link Device 168-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB83AA22C IEEE Std 1394b-2002 PHY and OHCI Link Device - TSB83AA22CZAJ - Texas Instruments
Dallas, TX, United States
TSB83AA22C IEEE Std 1394b-2002 PHY and OHCI Link Device
TSB83AA22CZAJ
TSB83AA22C IEEE Std 1394b-2002 PHY and OHCI Link Device TSB83AA22CZAJ
IEEE Std 1394b-2002 PHY and OHCI Link Device 168-NFBGA 0 to 70

IEEE Std 1394b-2002 PHY and OHCI Link Device 168-NFBGA 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB83AA22CZAJ - 056050-TSB83AA22CZAJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB83AA22CZAJ
056050-TSB83AA22CZAJ
Interface - Interface - Controllers - TSB83AA22CZAJ 056050-TSB83AA22CZAJ
Manufacturer: Texas Instruments Win Source Part Number: 056050-TSB83AA22CZAJ Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 168-NFBGA (7x7) Purpose: Link Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056050-TSB83AA22CZAJ
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 168-NFBGA (7x7)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB83AA22CZAJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB83AA22CZAJ
Integrated Circuits (ICs) - Interface - Controllers TSB83AA22CZAJ
IC CONTROLLER OHCI-LYNX 168LQFP

IC CONTROLLER OHCI-LYNX 168LQFP

Supplier's Site
Controllers - TSB83AA22CZAJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB83AA22CZAJ
Controllers TSB83AA22CZAJ
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 168-NFBGA (7x7)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 168-NFBGA (7x7)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB83AA22CZAJ 056050-TSB83AA22CZAJ TSB83AA22CZAJ TSB83AA22CZAJ
Product Name TSB83AA22C IEEE Std 1394b-2002 PHY and OHCI Link Device Interface - Interface - Controllers - TSB83AA22CZAJ Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 IEEE 1394; Serial-1 Wire; IEEE 1394 PCI; PCI
Device Type TSB83AA22C IEEE Std 1394b-2002 PHY and OHCI Link Device Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
SN54HCT244 Octal Buffers And Line Drivers With 3-State Outputs - 85130012A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details