Texas Instruments Interface Transceiver IC TSB83AA22C

Description
IC 1394B OHCI-LYNX CTRLR 168BGA Product overview: TSB83AA22C from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB83AA22C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 1394B OHCI-LYNX CTRLR 168BGA Product overview: TSB83AA22C from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB83AA22C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-TSB83AA22C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-TSB83AA22C
Interface Transceiver IC 753-TSB83AA22C
IC 1394B OHCI-LYNX CTRLR 168BGA Product overview: TSB83AA22C from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB83AA22C can be used for catalog matching and distributor lookup.

IC 1394B OHCI-LYNX CTRLR 168BGA Product overview: TSB83AA22C from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB83AA22C can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - TSB83AA22C - 213530-TSB83AA22C - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB83AA22C
213530-TSB83AA22C
Interface - Interface - Controllers - TSB83AA22C 213530-TSB83AA22C
Manufacturer: Texas Instruments Win Source Part Number: 213530-TSB83AA22C Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 168-NFBGA (7x7) Purpose: Link Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213530-TSB83AA22C
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 168-NFBGA (7x7)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-TSB83AA22C 213530-TSB83AA22C
Product Name Interface Transceiver IC Interface - Interface - Controllers - TSB83AA22C
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2418-A-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1900774P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details