1394b OHCI-Lynx (TM) Controller 144-LQFP
IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)
Manufacturer: Texas Instruments
Win Source Part Number: 043357-TSB82AA2BPGE
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000, OHCI-Lynx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-LQFP (20x20)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)
IC CONTROLLER OHCI-LYNX 144LQFP
IC, OHCI-LYNX CONTROLLER 800MBPS QFP-144
1394 Interface IC 1394b OHCI-Lynx(TM) Cntrlr
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB82AA2BPGE | 296-34695-5-ND | 043357-TSB82AA2BPGE | TSB82AA2BPGE | TSB82AA2BPGE | 815-TSB82AA2BPGE | TSB82AA2BPGE |
| Product Name | TSB82AA2B 1394b OHCI-Lynx (TM) Controller | Controllers | Interface - Interface - Controllers - TSB82AA2BPGE | Controllers | Integrated Circuits (ICs) - Interface - Controllers | IC, OHCI-LYNX CONTROLLER 800MBPS QFP-144 | 1394 Interface IC |
| Technology | IEEE 1394 | PCI; IEEE 1394 | PCI; PCI | IEEE 1394; IEEE 1394 | PCI | ||
| Device Type | TSB82AA2B 1394b OHCI-Lynx (TM) Controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) |