Texas Instruments Connectors,Interconnects TSB81BA3IPFPEP

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Number of Drivers/Receivers: 3/3 Duplex: Full Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Number of Drivers/Receivers: 3/3 Duplex: Full Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Protocol: T1/CEPT Number of Drivers/Receivers: 3/3 Duplex: Full Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Protocol: T1/CEPT
Number of Drivers/Receivers: 3/3
Duplex: Full
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Drivers, Receivers, Transceivers - TSB81BA3IPFPEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TSB81BA3IPFPEP
Drivers, Receivers, Transceivers TSB81BA3IPFPEP
6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12)

6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number TSB81BA3IPFPEP
Product Name Connectors,Interconnects Drivers, Receivers, Transceivers
Supply Voltage 3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details