Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3IPFP TSB81BA3IPFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 844048-TSB81BA3IPFP Features: 6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12) Package: Tray Part Status: Obsolete Family Name: TSB81 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23662, 296-23662-NDR, -296-23662-ND, -296-23662-NDR, TSB81BA3IPFP-ND, -TSB81BA3IPFP-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844048-TSB81BA3IPFP Features: 6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12) Package: Tray Part Status: Obsolete Family Name: TSB81 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23662, 296-23662-NDR, -296-23662-ND, -296-23662-NDR, TSB81BA3IPFP-ND, -TSB81BA3IPFP-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3IPFP - 844048-TSB81BA3IPFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3IPFP
844048-TSB81BA3IPFP
Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3IPFP 844048-TSB81BA3IPFP
Manufacturer: Texas Instruments Win Source Part Number: 844048-TSB81BA3IPFP Features: 6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12) Package: Tray Part Status: Obsolete Family Name: TSB81 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23662, 296-23662-NDR, -296-23662-ND, -296-23662-NDR, TSB81BA3IPFP-ND, -TSB81BA3IPFP-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 844048-TSB81BA3IPFP
Features: 6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12)
Package: Tray
Part Status: Obsolete
Family Name: TSB81
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23662, 296-23662-NDR, -296-23662-ND, -296-23662-NDR, TSB81BA3IPFP-ND, -TSB81BA3IPFP-NDR

Buy Now Datasheet
Drivers, Receivers, Transceivers - TSB81BA3IPFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TSB81BA3IPFP
Drivers, Receivers, Transceivers TSB81BA3IPFP
6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12)

6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 844048-TSB81BA3IPFP TSB81BA3IPFP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3IPFP Drivers, Receivers, Transceivers
Package Type Surface Mount; 80-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details