IEEE P1394b Three-Port Cable Transceiver Arbiter 80-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035278-TSB81BA3EIPFP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TSB81BA3EPFP; TSB81BA3EZAJ;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Triple Port Cable Transceiver/Arbiter 1TX 1RX 800Mbps 80-Pin HTQFP EP Tray Product overview: TSB81BA3EIPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB81BA3EIPFP can be used for catalog matching and distributor lookup.
1394 Interface IC 3-Port Cable Xcvr Arbiter
IC TRANSCEIVER HALF 6/6 80HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB81BA3EIPFP | 035278-TSB81BA3EIPFP | 710-TSB81BA3EIPFP | TSB81BA3EIPFP | TSB81BA3EIPFP |
| Product Name | TSB81BA3E IEEE P1394b Three-Port Cable Transceiver Arbiter | Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3EIPFP | Interface Transceiver IC | 1394 Interface IC | Drivers, Receivers, Transceivers |
| Technology | IEEE 1394 | IEEE 1394 | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |