Integrated 1394a Phy and Link for Consumer Electronics with DTCP and AES-128 encryption for moving I 144-BGA MICROSTAR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213528-TSB43EC42ZGU
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-BGA MICROSTAR (12x12)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 1.35 V to 1.65 V, 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 160
Integrated 1394a Phy and Link for Consumer Electronics with DTCP and AES-128 encryption for moving I 144-BGA MICROSTAR 0 to 70 Product overview: TSB43EC42ZGU from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43EC42ZGU can be used for catalog matching and distributor lookup.
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000 PCI Interface 144-BGA MICROSTAR (12x12)
IC PHY 1394A DHCP 128 AES 144BGA
1394 Interface IC Integrated 1394a Phy and Link for Consumer Electronics with DTCP and AES-128 encryption for moving I 144-BGA MICROSTAR 0 to 70
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB43EC42ZGU | 213528-TSB43EC42ZGU | 753-TSB43EC42ZGU | TSB43EC42ZGU | TSB43EC42ZGU | TSB43EC42ZGU |
| Product Name | TSB43EC42 Integrated 1394a Phy and Link for Consumer Electronics with DTCP and AES-128 encryption for moving I | Interface - Interface - Controllers - TSB43EC42ZGU | 1394a BGA Interface Transceiver IC | Controllers | Interface - Controllers | 1394 Interface IC |
| Technology | IEEE 1394 | PCI; PCI | PCI; PCI | |||
| Device Type | TSB43EC42 Integrated 1394a Phy and Link for Consumer Electronics with DTCP and AES-128 encryption for moving I | Transceiver | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |