Manufacturer: Texas Instruments
Win Source Part Number: 1274641-TSB43DB42GHC
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C
Package: 196-LBGA
Operating Supply Voltage: 1.5 V, 3.3 V
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: Parallel
Standards: IEEE 1394-1995, 1394a-2000
Part Status: Obsolete(EOL)
Family Name: TSB43DB42
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 196-BGA MICROSTAR (15x15)
Alternative Parts (Cross-Reference): TSB43DB42GHCR; TSB43DB42ZHC;
Introduction Date: February 01, 2007
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC PHY/LINK LAYER CTRLR 196-BGA
IC PHY/LINK LAYER CTRLR 196-BGA
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1274641-TSB43DB42GHC | TSB43DB42GHC | 815-TSB43DB42GHC | TSB43DB42GHC |
| Product Name | Interface - Interface - Controllers - TSB43DB42GHC | Integrated Circuits (ICs) - Interface - Controllers | IC PHY/LINK LAYER CTRLR 196-BGA | Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 1.5 V~ 3.3 V | 3.3V; Other | Other; 1.5V 3.3V | 3.3V; Other; 1.5V, 3.3V |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Technology | IEEE 1394; IEEE 1394 | Parallel |