PCI BUS CONTROLLER, PBGA196, PLASTIC, MICRO, BGA-196 Product overview: TSB43DA42GHCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43DA42GHCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 901273-TSB43DA42GHCR
Operating Temperature Range: -20°C ~ 85°C
Features: IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Package: Reel - TR
Package: 196-LBGA
Part Status: Obsolete
Family Name: TSB43
Categories: Integrated Circuits (ICs)
Case / Package: 196-BGA MICROSTAR (15x15)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
IC PHY/LINK LAYER CTRLR 196-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 753-TSB43DA42GHCR | 901273-TSB43DA42GHCR | TSB43DA42GHCR | TSB43DA42GHCR |
| Product Name | BGA Interface Transceiver IC | Interface - Interface - Controllers - TSB43DA42GHCR | Controllers | Interface - Controllers |
| Device Type | Transceiver | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller |
| Data Rate | 400000 kbps | |||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | LBGA | BGA; 196-BGA MICROSTAR (15x15) | BGA; 196-LBGA | 196-LBGA |