IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 196-BGA MICROSTAR -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 081821-TSB43DA42AZHC
Packaging: Reel - TR
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 196-BGA MICROSTAR (15x15)
Purpose: Link Layer Controller
Supply Voltage - Operating: 1.5 V, 3.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC PHY/LINK LAYER CTRLR 196-BGA
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
IC PHY/LINK LAYER CTRLR 196-BGA
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB43DA42AZHCR | 081821-TSB43DA42AZHCR | TSB43DA42AZHCR | TSB43DA42AZHCR | TSB43DA42AZHCR | TSB43DA42AZHCR |
| Product Name | TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) | Interface - Interface - Controllers - TSB43DA42AZHCR | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | IEEE 1394 | IEEE 1394; IEEE 1394 | Parallel | Parallel | ||
| Device Type | TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) | Sensor Interface; CardBus Controller | CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Features | RoHS | RoHS | RoHS |