Texas Instruments TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) TSB43DA42AZHC

Description
IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 196-BGA MICROSTAR -20 to 85
Request a Quote Datasheet
Description
IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 196-BGA MICROSTAR -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) - TSB43DA42AZHC - Texas Instruments
Dallas, TX, United States
TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY)
TSB43DA42AZHC
TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) TSB43DA42AZHC
IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 196-BGA MICROSTAR -20 to 85

IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 196-BGA MICROSTAR -20 to 85

Buy Now Datasheet
Interface - Interface - Controllers - TSB43DA42AZHC - 122115-TSB43DA42AZHC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43DA42AZHC
122115-TSB43DA42AZHC
Interface - Interface - Controllers - TSB43DA42AZHC 122115-TSB43DA42AZHC
Manufacturer: Texas Instruments Win Source Part Number: 122115-TSB43DA42AZHC Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 196-BGA MICROSTAR (15x15) Purpose: Link Layer Controller Supply Voltage - Operating: 1.5 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122115-TSB43DA42AZHC
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 196-BGA MICROSTAR (15x15)
Purpose: Link Layer Controller
Supply Voltage - Operating: 1.5 V, 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - TSB43DA42AZHC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43DA42AZHC
Controllers TSB43DA42AZHC
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)

Buy Now
Controllers - TSB43DA42AZHC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43DA42AZHC
Controllers TSB43DA42AZHC
Interface

Interface

Buy Now
Interface - Controllers - TSB43DA42AZHC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB43DA42AZHC
Interface - Controllers TSB43DA42AZHC
IC PHY/LINK LAYER CTRLR 196-BGA

IC PHY/LINK LAYER CTRLR 196-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43DA42AZHC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43DA42AZHC
Integrated Circuits (ICs) - Interface - Controllers TSB43DA42AZHC
IC PHY/LINK LAYER CTRLR 196-BGA

IC PHY/LINK LAYER CTRLR 196-BGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43DA42AZHC 122115-TSB43DA42AZHC TSB43DA42AZHC TSB43DA42AZHC TSB43DA42AZHC TSB43DA42AZHC
Product Name TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) Interface - Interface - Controllers - TSB43DA42AZHC Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 Parallel Parallel IEEE 1394; IEEE 1394
Device Type TSB43DA42 IEC61883, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) CardBus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DGGR - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers