Texas Instruments TSB43CB43A iceLynx Micro with Streaming Audio TSB43CB43APGFG4

Description
iceLynx Micro with Streaming Audio 176-LQFP -20 to 70
Request a Quote Datasheet
Description
iceLynx Micro with Streaming Audio 176-LQFP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43CB43A iceLynx Micro with Streaming Audio - TSB43CB43APGFG4 - Texas Instruments
Dallas, TX, United States
TSB43CB43A iceLynx Micro with Streaming Audio
TSB43CB43APGFG4
TSB43CB43A iceLynx Micro with Streaming Audio TSB43CB43APGFG4
iceLynx Micro with Streaming Audio 176-LQFP -20 to 70

iceLynx Micro with Streaming Audio 176-LQFP -20 to 70

Buy Now Datasheet
Interface Transceiver IC - 753-TSB43CB43APGFG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-TSB43CB43APGFG4
Interface Transceiver IC 753-TSB43CB43APGFG4
IC ICELYNX-MICRO 176-LQFP Product overview: TSB43CB43APGFG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43CB43APGFG4 can be used for catalog matching and distributor lookup.

IC ICELYNX-MICRO 176-LQFP Product overview: TSB43CB43APGFG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43CB43APGFG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - TSB43CB43APGFG4 - 1114577-TSB43CB43APGFG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43CB43APGFG4
1114577-TSB43CB43APGFG4
Interface - Interface - Controllers - TSB43CB43APGFG4 1114577-TSB43CB43APGFG4
Manufacturer: Texas Instruments Win Source Part Number: 1114577-TSB43CB43APG FG4 Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 176-LQFP (24x24) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114577-TSB43CB43APGFG4
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 176-LQFP (24x24)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - TSB43CB43APGFG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43CB43APGFG4
Controllers TSB43CB43APGFG4
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-LQFP (24x24)

Buy Now
Shenzhen, China
Interface - Controllers
TSB43CB43APGFG4
Interface - Controllers TSB43CB43APGFG4
IC ICELYNX-MICRO 176-LQFP

IC ICELYNX-MICRO 176-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43CB43APGFG4 753-TSB43CB43APGFG4 1114577-TSB43CB43APGFG4 TSB43CB43APGFG4 TSB43CB43APGFG4
Product Name TSB43CB43A iceLynx Micro with Streaming Audio Interface Transceiver IC Interface - Interface - Controllers - TSB43CB43APGFG4 Controllers Interface - Controllers
Device Type TSB43CB43A iceLynx Micro with Streaming Audio Transceiver CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Package Type LQFP LQFP QFP; 176-LQFP (24x24) QFP; LQFP; 176-LQFP QFP; 176-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

DS90C032QML LVDS Quad CMOS Differential Line Receiver - 5962-9583401Q2A - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
# of Tx 4 #
View Details
3 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details