Texas Instruments TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) TSB43AB23PDTG4

Description
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet
Description
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) - TSB43AB23PDTG4 - Texas Instruments
Dallas, TX, United States
TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY)
TSB43AB23PDTG4
TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) TSB43AB23PDTG4
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 128-TQFP 0 to 70

OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 128-TQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AB23PDTG4 - 054643-TSB43AB23PDTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB23PDTG4
054643-TSB43AB23PDTG4
Interface - Interface - Controllers - TSB43AB23PDTG4 054643-TSB43AB23PDTG4
Manufacturer: Texas Instruments Win Source Part Number: 054643-TSB43AB23PDTG 4 Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Family Name: TSB43AB23 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TSB43AB23PGE; Introduction Date: May 20, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054643-TSB43AB23PDTG4
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Family Name: TSB43AB23
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TSB43AB23PGE;
Introduction Date: May 20, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-18073-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-18073-ND
Controllers 296-18073-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
Controllers TSB43AB23PDTG4
IC IEEE-1394 CONTROLLER 128-TQFP

IC IEEE-1394 CONTROLLER 128-TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AB23PDTG4
1394 Interface IC TSB43AB23PDTG4
1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB23PDTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB23PDTG4
Integrated Circuits (ICs) - Interface - Controllers TSB43AB23PDTG4
IC IEEE-1394 CONTROLLER 128-TQFP

IC IEEE-1394 CONTROLLER 128-TQFP

Supplier's Site
Controllers - TSB43AB23PDTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB23PDTG4
Controllers TSB43AB23PDTG4
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AB23PDTG4 054643-TSB43AB23PDTG4 296-18073-ND TSB43AB23PDTG4 TSB43AB23PDTG4 TSB43AB23PDTG4 TSB43AB23PDTG4
Product Name TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) Interface - Interface - Controllers - TSB43AB23PDTG4 Controllers Controllers 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 PCI; IEEE 1394 PCI IEEE 1394; Serial-1 Wire; IEEE 1394 PCI; PCI
Device Type TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN55113 Dual Differential Line Driver - 5962-8874401EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers