Texas Instruments TSB43AB22 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) TSB43AB22PDT

Description
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet
Description
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AB22 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) - TSB43AB22PDT - Texas Instruments
Dallas, TX, United States
TSB43AB22 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY)
TSB43AB22PDT
TSB43AB22 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) TSB43AB22PDT
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70

OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70

Buy Now Datasheet
Controllers - 296-11773-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-11773-ND
Controllers 296-11773-ND
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AB22PDT - 213527-TSB43AB22PDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB22PDT
213527-TSB43AB22PDT
Interface - Interface - Controllers - TSB43AB22PDT 213527-TSB43AB22PDT
Manufacturer: Texas Instruments Win Source Part Number: 213527-TSB43AB22PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213527-TSB43AB22PDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AB22PDT
1394 Interface IC TSB43AB22PDT
1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr

1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr

Buy Now Datasheet
Controllers - TSB43AB22PDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB22PDT
Controllers TSB43AB22PDT
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB22PDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB22PDT
Integrated Circuits (ICs) - Interface - Controllers TSB43AB22PDT
IC CONTROLLER LINK LAYER 128TQFP

IC CONTROLLER LINK LAYER 128TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AB22PDT 296-11773-ND 213527-TSB43AB22PDT TSB43AB22PDT TSB43AB22PDT TSB43AB22PDT
Product Name TSB43AB22 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) Controllers Interface - Interface - Controllers - TSB43AB22PDT 1394 Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 PCI; IEEE 1394 PCI; PCI IEEE 1394; Serial-1 Wire; IEEE 1394
Device Type TSB43AB22 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 2-port Physical Layer (PHY) Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
CD54HCT365 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - CD54HCT365F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details