Texas Instruments High-Performance Analog Interface - Interface - Controllers - TSB43AB21PDT TSB43AB21PDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 129476-TSB43AB21PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 129476-TSB43AB21PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB43AB21PDT - 129476-TSB43AB21PDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB21PDT
129476-TSB43AB21PDT
Interface - Interface - Controllers - TSB43AB21PDT 129476-TSB43AB21PDT
Manufacturer: Texas Instruments Win Source Part Number: 129476-TSB43AB21PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129476-TSB43AB21PDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB21PDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB21PDT
Integrated Circuits (ICs) - Interface - Controllers TSB43AB21PDT
IC LINK LAYER CTRLR 128-TQFP

IC LINK LAYER CTRLR 128-TQFP

Supplier's Site
Controllers - TSB43AB21PDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB21PDT
Controllers TSB43AB21PDT
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 129476-TSB43AB21PDT TSB43AB21PDT TSB43AB21PDT
Product Name Interface - Interface - Controllers - TSB43AB21PDT Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Controllers - 448-CY7C63803-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details