Manufacturer: Texas Instruments
Win Source Part Number: 728043-TSB43AA82PGE TQFP
Packaging: Tray
Package: 144-LQFP
Operating Supply Voltage: 3.3V
Protocol: IEEE 1394
Function: Physical Layer Controller
Interface: Parallel
Standards: IEEE 1394a-2000
Part Status: Obsolete(EOL)
Family Name: TSB43AA82
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 144-LQFP (20x20)
Introduction Date: February 01, 2005
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)
IC PHY/LINK LAYER CTRLR 144-LQFP
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)
IC PHY/LINK LAYER CTRLR 144-LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 728043-TSB43AA82PGE TQFP | 296-11082-ND | TSB43AA82PGE | TSB43AA82PGE | TSB43AA82PGE |
| Product Name | Interface - Interface - Controllers - TSB43AA82PGE | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.3V | 3.6V | Other | Other; 3.3V | |
| Technology | IEEE 1394; Parallel | IEEE 1394; IEEE 1394 | Parallel | Parallel |