Texas Instruments TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals TSB43AA82APGEG4

Description
2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70
Request a Quote
Description
2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB43AA82A is a high-performance 1394 integrated PHY and link-layer controller compliant with IEEE 1394-1995 and IEEE 1394a-2000, supporting up to 400 Mbps data transfer rates and SBP-2 and DPP protocols. It features three independent FIFOs: 1512 bytes for asynchronous commands, 4728 bytes for DMA, and 504 bytes for Config ROM/LOG. The device operates from a single 3.3-V supply with an internal 1.8-V regulator, and includes a 16-/8-bit host bus interface configurable up to 40 MHz. It is packaged in a 144-pin LQFP and rated for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The TSB43AA82A is a high-performance 1394 integrated PHY and link-layer controller compliant with IEEE 1394-1995 and IEEE 1394a-2000, supporting up to 400 Mbps data transfer rates and SBP-2 and DPP protocols. It features three independent FIFOs: 1512 bytes for asynchronous commands, 4728 bytes for DMA, and 504 bytes for Config ROM/LOG. The device operates from a single 3.3-V supply with an internal 1.8-V regulator, and includes a 16-/8-bit host bus interface configurable up to 40 MHz. It is packaged in a 144-pin LQFP and rated for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals - TSB43AA82APGEG4 - Texas Instruments
Dallas, TX, United States
TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals
TSB43AA82APGEG4
TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals TSB43AA82APGEG4
2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70

2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AA82APGEG4 - 1114574-TSB43AA82APGEG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AA82APGEG4
1114574-TSB43AA82APGEG4
Interface - Interface - Controllers - TSB43AA82APGEG4 1114574-TSB43AA82APGEG4
Manufacturer: Texas Instruments Win Source Part Number: 1114574-TSB43AA82APG EG4 Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114574-TSB43AA82APGEG4
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
High-Performance Interface Transceiver IC - 753-TSB43AA82APGEG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance Interface Transceiver IC
753-TSB43AA82APGEG4
High-Performance Interface Transceiver IC 753-TSB43AA82APGEG4
2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70 Product overview: TSB43AA82APGEG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, High-Performance, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43AA82APGEG4 can be used for catalog matching and distributor lookup.

2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70 Product overview: TSB43AA82APGEG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, High-Performance, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43AA82APGEG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - TSB43AA82APGEG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB43AA82APGEG4
Interface - Controllers TSB43AA82APGEG4
IC PHY LINK LAYR HP 2PRT 144LQFP

IC PHY LINK LAYR HP 2PRT 144LQFP

Supplier's Site Datasheet
Controllers - TSB43AA82APGEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AA82APGEG4
Controllers TSB43AA82APGEG4
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AA82APGEG4
1394 Interface IC TSB43AA82APGEG4
1394 Interface IC Hi Perf Integr Phy & Link Layer Chip

1394 Interface IC Hi Perf Integr Phy & Link Layer Chip

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AA82APGEG4 1114574-TSB43AA82APGEG4 753-TSB43AA82APGEG4 TSB43AA82APGEG4 TSB43AA82APGEG4 TSB43AA82APGEG4
Product Name TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals Interface - Interface - Controllers - TSB43AA82APGEG4 High-Performance Interface Transceiver IC Interface - Controllers Controllers 1394 Interface IC
Device Type TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals Transceiver Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Drivers, Receivers, Transceivers - D9LVRA2IDEMR - ODG (Origin Data Global)
Specs
Technology LVDS
Device Type Receiver
Supply Voltage Other; 1.62V ~ 1.98V
View Details
2 suppliers