Texas Instruments TSB43AA82A-EP Enhanced Product 1394 Integrated Phy And Link-Layer Controller TSB43AA82AIPGEEP

Description
Enhanced Product 1394 Integrated Phy And Link-Layer Controller 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product 1394 Integrated Phy And Link-Layer Controller 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AA82A-EP Enhanced Product 1394 Integrated Phy And Link-Layer Controller - TSB43AA82AIPGEEP - Texas Instruments
Dallas, TX, United States
TSB43AA82A-EP Enhanced Product 1394 Integrated Phy And Link-Layer Controller
TSB43AA82AIPGEEP
TSB43AA82A-EP Enhanced Product 1394 Integrated Phy And Link-Layer Controller TSB43AA82AIPGEEP
Enhanced Product 1394 Integrated Phy And Link-Layer Controller 144-LQFP -40 to 85

Enhanced Product 1394 Integrated Phy And Link-Layer Controller 144-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AA82AIPGEEP - 798461-TSB43AA82AIPGEEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AA82AIPGEEP
798461-TSB43AA82AIPGEEP
Interface - Interface - Controllers - TSB43AA82AIPGEEP 798461-TSB43AA82AIPGEEP
Manufacturer: Texas Instruments Win Source Part Number: 798461-TSB43AA82AIPG EEP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 144-LQFP Operating Supply Voltage: 3.3V Protocol: IEEE 1394 Function: Physical Layer Controller Interface: Parallel Standards: IEEE 1394a-2000 Family Name: TSB43AA82 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Introduction Date: April 26, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798461-TSB43AA82AIPGEEP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 144-LQFP
Operating Supply Voltage: 3.3V
Protocol: IEEE 1394
Function: Physical Layer Controller
Interface: Parallel
Standards: IEEE 1394a-2000
Family Name: TSB43AA82
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Introduction Date: April 26, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - 296-22610-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-22610-ND
Controllers 296-22610-ND
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

Buy Now Datasheet
Controllers TSB43AA82AIPGEEP
IC PHY LINK-LAYER CTRLR 144-LQFP

IC PHY LINK-LAYER CTRLR 144-LQFP

Supplier's Site Datasheet
Controllers - TSB43AA82AIPGEEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AA82AIPGEEP
Controllers TSB43AA82AIPGEEP
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AA82AIPGEEP
1394 Interface IC TSB43AA82AIPGEEP
1394 Interface IC Mil Enh Int PHY and Link-Layer Cntrlr

1394 Interface IC Mil Enh Int PHY and Link-Layer Cntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AA82AIPGEEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AA82AIPGEEP
Integrated Circuits (ICs) - Interface - Controllers TSB43AA82AIPGEEP
IC PHY LINK-LAYER CTRLR 144-LQFP

IC PHY LINK-LAYER CTRLR 144-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AA82AIPGEEP 798461-TSB43AA82AIPGEEP 296-22610-ND TSB43AA82AIPGEEP TSB43AA82AIPGEEP TSB43AA82AIPGEEP TSB43AA82AIPGEEP
Product Name TSB43AA82A-EP Enhanced Product 1394 Integrated Phy And Link-Layer Controller Interface - Interface - Controllers - TSB43AA82AIPGEEP Controllers Controllers Controllers 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394; Parallel Parallel Parallel IEEE 1394; IEEE 1394
Device Type TSB43AA82A-EP Enhanced Product 1394 Integrated Phy And Link-Layer Controller Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage Other; 3.3V 3.6V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 54ACTQ04E-QMLV - Rochester Electronics
Texas Instruments
Specs
Package Type LCC20
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067IM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details