Manufacturer: Texas Instruments
Win Source Part Number: 048322-TSB43AA22PDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000, OHCI, FireWire, i.LINK
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IEEE 1394 Physical Layer Controller IEEE 1394a-2000, OHCI, FireWire, i.LINK PCI Interface 128-TQFP (14x14)
IC CONTROLLER 128 TQFP
IC CONTROLLER 128 TQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 048322-TSB43AA22PDT | TSB43AA22PDT | TSB43AA22PDT | TSB43AA22PDT |
| Product Name | Interface - Interface - Controllers - TSB43AA22PDT | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; TQFP; 128-TQFP (14x14) | QFP; TQFP; 128-TQFP | QFP; TQFP | QFP; 128-TQFP |