Manufacturer: Texas Instruments
Win Source Part Number: 056041-TSB43AA22
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000, OHCI, FireWire, i.LINK
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC CONTROLLER 128 TQFP Product overview: TSB43AA22 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43AA22 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 056041-TSB43AA22 | 753-TSB43AA22 |
| Product Name | Interface - Interface - Controllers - TSB43AA22 | Interface Transceiver IC |
| Supply Voltage | Other; 3 V ~ 3.6 V |