Texas Instruments TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection TSB42AB4PDT

Description
1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70
Request a Quote
Description
1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB42AB4PDT is a high-performance IEEE 1394 link layer controller designed for advanced consumer electronics applications. It supports the transmission of MPEG2 transport streams and incorporates DTCP content protection for secure data transmission. The device features a large 8K-byte FIFO that can be configured for multiple independent data streams, allowing for simultaneous handling of various data types, including DVB, DirecTV, and DV streams. This controller operates with a single 3.3V supply and is compliant with IEEE 1394-1995 and 1394a-2000 standards. It includes advanced features such as programmable flow control indications, automatic self-ID verification, and a JTAG interface for post-assembly testing. The TSB42AB4PDT is packaged in a 128-pin TQFP and is suitable for high-volume consumer electronics applications. Its full-duplex capability enables simultaneous playback and recording of audio/video data, making it a versatile choice for engineers looking to integrate high-speed data interfaces into their designs.

Datasheet Summary
Powered by GS/AI

The TSB42AB4PDT is a high-performance IEEE 1394 link layer controller designed for advanced consumer electronics applications. It supports the transmission of MPEG2 transport streams and incorporates DTCP content protection for secure data transmission. The device features a large 8K-byte FIFO that can be configured for multiple independent data streams, allowing for simultaneous handling of various data types, including DVB, DirecTV, and DV streams. This controller operates with a single 3.3V supply and is compliant with IEEE 1394-1995 and 1394a-2000 standards. It includes advanced features such as programmable flow control indications, automatic self-ID verification, and a JTAG interface for post-assembly testing. The TSB42AB4PDT is packaged in a 128-pin TQFP and is suitable for high-volume consumer electronics applications. Its full-duplex capability enables simultaneous playback and recording of audio/video data, making it a versatile choice for engineers looking to integrate high-speed data interfaces into their designs.

Suppliers

Company
Product
Description
Supplier Links
TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection - TSB42AB4PDT - Texas Instruments
Dallas, TX, United States
TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection
TSB42AB4PDT
TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection TSB42AB4PDT
1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70

1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70

Buy Now Datasheet
Controllers - 296-11081-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-11081-ND
Controllers 296-11081-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB42AB4PDT - 035271-TSB42AB4PDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB42AB4PDT
035271-TSB42AB4PDT
Interface - Interface - Controllers - TSB42AB4PDT 035271-TSB42AB4PDT
Manufacturer: Texas Instruments Win Source Part Number: 035271-TSB42AB4PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035271-TSB42AB4PDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 128-TQFP (14x14)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB42AB4PDT
1394 Interface IC TSB42AB4PDT
1394 Interface IC 1394 Link Layer Cntrlr

1394 Interface IC 1394 Link Layer Cntrlr

Buy Now Datasheet
Controllers - TSB42AB4PDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AB4PDT
Controllers TSB42AB4PDT
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TSB42AB4PDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB42AB4PDT
Integrated Circuits (ICs) - Interface - Controllers TSB42AB4PDT
IC LINK LAYER CNTRLR 128-TQFP

IC LINK LAYER CNTRLR 128-TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB42AB4PDT 296-11081-ND 035271-TSB42AB4PDT TSB42AB4PDT TSB42AB4PDT TSB42AB4PDT
Product Name TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection Controllers Interface - Interface - Controllers - TSB42AB4PDT 1394 Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394; Parallel Parallel IEEE 1394; IEEE 1394
Device Type TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
2 suppliers
SN54128 Line Drivers - 5962-9861101QDA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details
DS90LV032AQML 3V LVDS Quad CMOS Differential Line Receiver - 5962-9865201QFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
# of Tx 4 #
View Details
3 suppliers