Texas Instruments High-Performance Analog Interface - Controllers TSB42AA9APZTRG4

Description
IC CONTROLLER LINK LAYER 100TQFP
Description
IC CONTROLLER LINK LAYER 100TQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB42AA9APZTRG4 is a 1394 link layer controller designed for use in ATA and ATAPI data storage applications. It supports serial bus data rates of 100, 200, and 400 Mbps and is compliant with IEEE P1394a and IEEE Std 1394-1995 standards. This controller automates the SBP-2 transport protocol and features an embedded processor for ATA/ATAPI command translation. The TSB42AA9APZTRG4 supports various PIO, DMA, and Ultra DMA modes, facilitating compatibility with a range of storage devices, including hard disk drives, CD-ROMs, and DVD drives. It includes internal parameter RAM for quick access to configuration data and supports a 2-wire serial bus interface for loading configuration ROM information. The device is packaged in a 100-pin TQFP format and is suitable for high-volume PC applications.

Datasheet Summary
Powered by GS/AI

The TSB42AA9APZTRG4 is a 1394 link layer controller designed for use in ATA and ATAPI data storage applications. It supports serial bus data rates of 100, 200, and 400 Mbps and is compliant with IEEE P1394a and IEEE Std 1394-1995 standards. This controller automates the SBP-2 transport protocol and features an embedded processor for ATA/ATAPI command translation. The TSB42AA9APZTRG4 supports various PIO, DMA, and Ultra DMA modes, facilitating compatibility with a range of storage devices, including hard disk drives, CD-ROMs, and DVD drives. It includes internal parameter RAM for quick access to configuration data and supports a 2-wire serial bus interface for loading configuration ROM information. The device is packaged in a 100-pin TQFP format and is suitable for high-volume PC applications.

Suppliers

Company
Product
Description
Supplier Links
Interface - Controllers - TSB42AA9APZTRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB42AA9APZTRG4
Interface - Controllers TSB42AA9APZTRG4
IC CONTROLLER LINK LAYER 100TQFP

IC CONTROLLER LINK LAYER 100TQFP

Supplier's Site Datasheet
Controllers - TSB42AA9APZTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AA9APZTRG4
Controllers TSB42AA9APZTRG4
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number TSB42AA9APZTRG4 TSB42AA9APZTRG4
Product Name Interface - Controllers Controllers
Technology Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details