Texas Instruments High-Performance Analog Interface - Interface - Controllers - TSB42AA9APZTR TSB42AA9APZTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798460-TSB42AA9APZTR Packaging: Reel package Package: 100-TQFP Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Part Status: Obsolete(EOL) Family Name: TSB42AA9A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Introduction Date: February 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798460-TSB42AA9APZTR Packaging: Reel package Package: 100-TQFP Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Part Status: Obsolete(EOL) Family Name: TSB42AA9A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Introduction Date: February 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB42AA9APZTR - 798460-TSB42AA9APZTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB42AA9APZTR
798460-TSB42AA9APZTR
Interface - Interface - Controllers - TSB42AA9APZTR 798460-TSB42AA9APZTR
Manufacturer: Texas Instruments Win Source Part Number: 798460-TSB42AA9APZTR Packaging: Reel package Package: 100-TQFP Protocol: IEEE 1394 Function: Link Layer Controller Interface: Parallel Standards: IEEE 1394-1995, 1394a-2000 Part Status: Obsolete(EOL) Family Name: TSB42AA9A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Introduction Date: February 01, 2005 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798460-TSB42AA9APZTR
Packaging: Reel package
Package: 100-TQFP
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: Parallel
Standards: IEEE 1394-1995, 1394a-2000
Part Status: Obsolete(EOL)
Family Name: TSB42AA9A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Introduction Date: February 01, 2005
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB42AA9APZTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB42AA9APZTR
Integrated Circuits (ICs) - Interface - Controllers TSB42AA9APZTR
IC CONTROLLER LINK LAYER 100TQFP

IC CONTROLLER LINK LAYER 100TQFP

Supplier's Site
Controllers - TSB42AA9APZTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AA9APZTR
Controllers TSB42AA9APZTR
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Controllers - TSB42AA9APZTR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB42AA9APZTR
Interface - Controllers TSB42AA9APZTR
IC CONTROLLER LINK LAYER 100TQFP

IC CONTROLLER LINK LAYER 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 798460-TSB42AA9APZTR TSB42AA9APZTR TSB42AA9APZTR TSB42AA9APZTR
Product Name Interface - Interface - Controllers - TSB42AA9APZTR Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details