Texas Instruments TSB42AA9A StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps TSB42AA9APZT

Description
StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps 100-TQFP 0 to 70
Request a Quote Datasheet
Description
StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps 100-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TSB42AA9A StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps
TSB42AA9APZT
TSB42AA9A StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps TSB42AA9APZT
StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps 100-TQFP 0 to 70

StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps 100-TQFP 0 to 70

Buy Now Datasheet
Controllers - 296-12568-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-12568-ND
Controllers 296-12568-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB42AA9APZT - 122855-TSB42AA9APZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB42AA9APZT
122855-TSB42AA9APZT
Interface - Interface - Controllers - TSB42AA9APZT 122855-TSB42AA9APZT
Manufacturer: Texas Instruments Win Source Part Number: 122855-TSB42AA9APZT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 100-TQFP (14x14) Purpose: Link Layer Controller Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122855-TSB42AA9APZT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 100-TQFP (14x14)
Purpose: Link Layer Controller
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB42AA9APZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB42AA9APZT
Integrated Circuits (ICs) - Interface - Controllers TSB42AA9APZT
IC CONTROLLER LINK LAYER 100TQFP

IC CONTROLLER LINK LAYER 100TQFP

Supplier's Site
Controllers - TSB42AA9APZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AA9APZT
Controllers TSB42AA9APZT
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB42AA9APZT 296-12568-ND 122855-TSB42AA9APZT TSB42AA9APZT TSB42AA9APZT
Product Name TSB42AA9A StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps Controllers Interface - Interface - Controllers - TSB42AA9APZT Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 IEEE 1394; Parallel IEEE 1394; IEEE 1394 Parallel
Device Type TSB42AA9A StorageLynx, Rev. A - High Performance 1394a 3.3V Link-Layer Controller for 1394 Mass Storage Apps Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96G4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers