Texas Instruments High-Performance Analog Interface - Interface - Controllers - TSB42AA4PDT TSB42AA4PDT

Description
Manufacturer: Texas Instruments Win Source Part Number: 127704-TSB42AA4PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 127704-TSB42AA4PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB42AA4PDT is a high-performance IEEE 1394 link layer controller designed for advanced consumer electronics applications. It supports the transmission of MPEG2 transport streams and incorporates DTCP content protection for secure data transmission. The device features a large 8K-byte FIFO that can be configured for multiple independent data streams, allowing for simultaneous playback and recording of audio/video data. It is compliant with IEEE 1394-1995 and 1394a-2000 standards and supports both digital video broadcasting (DVB) and DirecTV MPEG2 streams. The controller includes advanced features such as PID filtering, packet insertion, and a JTAG interface for post-assembly testing. It operates on a single 3.3-V supply and is packaged in a 128-pin TQFP format. This product is suitable for high-volume consumer electronics applications, but it is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The TSB42AA4PDT is a high-performance IEEE 1394 link layer controller designed for advanced consumer electronics applications. It supports the transmission of MPEG2 transport streams and incorporates DTCP content protection for secure data transmission. The device features a large 8K-byte FIFO that can be configured for multiple independent data streams, allowing for simultaneous playback and recording of audio/video data. It is compliant with IEEE 1394-1995 and 1394a-2000 standards and supports both digital video broadcasting (DVB) and DirecTV MPEG2 streams. The controller includes advanced features such as PID filtering, packet insertion, and a JTAG interface for post-assembly testing. It operates on a single 3.3-V supply and is packaged in a 128-pin TQFP format. This product is suitable for high-volume consumer electronics applications, but it is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB42AA4PDT - 127704-TSB42AA4PDT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB42AA4PDT
127704-TSB42AA4PDT
Interface - Interface - Controllers - TSB42AA4PDT 127704-TSB42AA4PDT
Manufacturer: Texas Instruments Win Source Part Number: 127704-TSB42AA4PDT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-TQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 127704-TSB42AA4PDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-TQFP (14x14)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB42AA4PDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB42AA4PDT
Integrated Circuits (ICs) - Interface - Controllers TSB42AA4PDT
IC CONTROLLER LINK LAYER 128TQFP

IC CONTROLLER LINK LAYER 128TQFP

Supplier's Site
Controllers - TSB42AA4PDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AA4PDT
Controllers TSB42AA4PDT
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 127704-TSB42AA4PDT TSB42AA4PDT TSB42AA4PDT
Product Name Interface - Interface - Controllers - TSB42AA4PDT Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 9519A-1PC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers