The TSB41LV06A is a six-port IEEE 1394a transceiver and arbiter supporting 100/200/400 Mbits/s data rates for FireWire and i.LINK networks. It operates from a single 3.3-V supply and uses a 24.576-MHz external crystal. The device is packaged in a 100-pin HTQFP (PZP) measuring 15.4 mm × 20.3 mm. It fully supports P1394a features including arbitration acceleration, fly-by concatenation, port suspend/resume, and extended resume signaling for legacy DV devices. Each port has independent TPBIAS circuitry requiring a 1-µF external capacitor for stabilization. Line termination uses 112-Ω resistor networks. Power-down modes include automatic suspend and ultralow-power sleep. The ISO pin enables Annex J galvanic isolation. The device complies with IEEE 1394-1995 and OpenHCI standards. Operation is specified from 0°C to 70°C. RoHS compliant with NIPDAU finish and Level-3 MSL rating.
IEEE 1394a Six-Port Cable Transceiver/Arbiter 100-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1114569-TSB41LV06APZ
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TSB41LV06APZPG4 | 1114569-TSB41LV06APZPG4 |
| Product Name | TSB41LV06A IEEE 1394a Six-Port Cable Transceiver/Arbiter | Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV06APZPG4 |
| Technology | IEEE 1394 | |
| Device Type | Transceiver | Receiver; Transceiver |
| Features | RoHS |