The TSB41LV06APZP is a six-port IEEE 1394a-compliant cable transceiver and arbiter for high-performance serial bus applications, supporting data rates of 100, 200, and 400 Mbits/s. It operates from a single 3.3-V supply and features automatic power-down, cable power presence monitoring, and full P1394a support including connection debounce, arbitration acceleration, and port suspend/resume. The device includes six independent TPBIAS circuits with external 1 µF filter capacitors and requires a 24.576-MHz crystal for clock generation. It interfaces with link-layer controllers via a 49.152-MHz clock and supports optional Annex J isolation. The part is packaged in a 100-pin HTQFP (PZP) thermally enhanced surface-mount package measuring 14 mm × 14 mm, with an operating temperature range of 0°C to 70°C.
IEEE 1394a Six-Port Cable Transceiver/Arbiter 100-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 035270-TSB41LV06APZP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-HTQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90
Cable Transceiver/Arbiter 1TX 1RX 400Mbps 100-Pin HTQFP EP Tray Product overview: TSB41LV06APZP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV06APZP can be used for catalog matching and distributor lookup.
1394 Interface IC Six-Port Cable Xcvr/Arbiter
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB41LV06APZP | 035270-TSB41LV06APZP | 710-TSB41LV06APZP | TSB41LV06APZP |
| Product Name | TSB41LV06A IEEE 1394a Six-Port Cable Transceiver/Arbiter | Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV06APZP | Interface Transceiver IC | 1394 Interface IC |
| Technology | IEEE 1394 | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |