IEEE 1394a Four-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 056040-TSB41LV04APFP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 96
IEEE 1394a Four-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70 Product overview: TSB41LV04APFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV04APFP can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB41LV04APFP | 056040-TSB41LV04APFP | 710-TSB41LV04APFP |
| Product Name | TSB41LV04A IEEE 1394a Four-Port Cable Transceiver/Arbiter | Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV04APFP | 1394a Interface Transceiver IC |
| Technology | IEEE 1394 | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) |