Texas Instruments TSB41BA3D S400 Capable 1394b Physical Layer (Phy) TSB41BA3DPFP

Description
S400 Capable 1394b Physical Layer (Phy) 80-HTQFP 0 to 70
Request a Quote Datasheet
Description
S400 Capable 1394b Physical Layer (Phy) 80-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41BA3D S400 Capable 1394b Physical Layer (Phy) - TSB41BA3DPFP - Texas Instruments
Dallas, TX, United States
TSB41BA3D S400 Capable 1394b Physical Layer (Phy)
TSB41BA3DPFP
TSB41BA3D S400 Capable 1394b Physical Layer (Phy) TSB41BA3DPFP
S400 Capable 1394b Physical Layer (Phy) 80-HTQFP 0 to 70

S400 Capable 1394b Physical Layer (Phy) 80-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DPFP - 1274623-TSB41BA3DPFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DPFP
1274623-TSB41BA3DPFP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DPFP 1274623-TSB41BA3DPFP
Manufacturer: Texas Instruments Win Source Part Number: 1274623-TSB41BA3DPFP Packaging: Tray Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 80-TQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Protocol: IEEE 1394 Family Name: TSB41BA3D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274623-TSB41BA3DPFP
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 80-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Protocol: IEEE 1394
Family Name: TSB41BA3D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41BA3DPFP
Interface Transceiver IC 710-TSB41BA3DPFP
Three Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41BA3DPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3DPFP can be used for catalog matching and distributor lookup.

Three Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41BA3DPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3DPFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41BA3DPFP
1394 Interface IC TSB41BA3DPFP
1394 Interface IC S400 Capable 1394b Physical Layer

1394 Interface IC S400 Capable 1394b Physical Layer

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41BA3DPFP 1274623-TSB41BA3DPFP 710-TSB41BA3DPFP TSB41BA3DPFP
Product Name TSB41BA3D S400 Capable 1394b Physical Layer (Phy) Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DPFP Interface Transceiver IC 1394 Interface IC
Technology IEEE 1394
Device Type TSB41BA3D S400 Capable 1394b Physical Layer (Phy) Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1377300-100114FC - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ALS240A Octal Buffers/Drivers With 3-State Outputs - 5962-8859101SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details