Texas Instruments TSB41BA3D S400 Capable 1394b Physical Layer (Phy) TSB41BA3DIPFP

Description
S400 Capable 1394b Physical Layer (Phy) 80-HTQFP -40 to 85
Request a Quote Datasheet
Description
S400 Capable 1394b Physical Layer (Phy) 80-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41BA3D S400 Capable 1394b Physical Layer (Phy) - TSB41BA3DIPFP - Texas Instruments
Dallas, TX, United States
TSB41BA3D S400 Capable 1394b Physical Layer (Phy)
TSB41BA3DIPFP
TSB41BA3D S400 Capable 1394b Physical Layer (Phy) TSB41BA3DIPFP
S400 Capable 1394b Physical Layer (Phy) 80-HTQFP -40 to 85

S400 Capable 1394b Physical Layer (Phy) 80-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41BA3DIPFP
Interface Transceiver IC 710-TSB41BA3DIPFP
Three Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41BA3DIPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3DIPFP can be used for catalog matching and distributor lookup.

Three Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41BA3DIPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3DIPFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DIPFP - 1274622-TSB41BA3DIPFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DIPFP
1274622-TSB41BA3DIPFP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DIPFP 1274622-TSB41BA3DIPFP
Manufacturer: Texas Instruments Win Source Part Number: 1274622-TSB41BA3DIPF P Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394 Categories: Integrated Circuits Supplier Device Package: 80-HTQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: TSB41BA3D Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 1274622-TSB41BA3DIPFP
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1394
Categories: Integrated Circuits
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: TSB41BA3D
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 3.3V

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB41BA3DIPFP
1394 Interface IC TSB41BA3DIPFP
1394 Interface IC S400 Capable 1394b Physical Layer

1394 Interface IC S400 Capable 1394b Physical Layer

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41BA3DIPFP 710-TSB41BA3DIPFP 1274622-TSB41BA3DIPFP TSB41BA3DIPFP
Product Name TSB41BA3D S400 Capable 1394b Physical Layer (Phy) Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3DIPFP 1394 Interface IC
Technology IEEE 1394
Device Type TSB41BA3D S400 Capable 1394b Physical Layer (Phy) Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762402VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details