The TSB41BA3B-EP is a three-port IEEE 1394b-2002 and IEEE 1394a-2000 compliant cable transceiver and arbiter for automotive applications, supporting S100, S100B, S200, S200B, S400, and S400B signaling rates. It features three bilingual cable ports with independent TPBIAS circuits, operating from a single 3.3-V supply, and includes power-down mode and fail-safe port disable for energy conservation and safety. The device requires a 49.152-MHz external crystal and interfaces with link-layer controllers using either 49.152 MHz or 98.304 MHz clocks, depending on the selected mode. It is housed in an 80-pin HTQFP (PFP) thermally enhanced package with dimensions consistent with a 6 × 16 matrix array. Operating temperature range is −40°C to 105°C. The part supports cable power presence monitoring, connection debounce, and interoperability with FireWire, i.LINK, and DTVLink systems. Software device reset and common-mode noise filtering are included. The part meets JEDEC and industry reliability standards for extended temperature operation.
Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 110
Transceiver 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41BA3BTPFPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3BTPFPEP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1274621-TSB41BA3BTPF
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1394
Categories: Integrated Circuits
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TSB41BA3
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
IC TXRX CABLE 3 PORT 80HTQFP
1394 Interface IC Mil Enh 3-Port Cable Xcvr/Arbiter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB41BA3BTPFPEP | 710-TSB41BA3BTPFPEP | 1274621-TSB41BA3BTPFPEP | TSB41BA3BTPFPEP | TSB41BA3BTPFPEP |
| Product Name | TSB41BA3B-EP Enhanced Product Ieee 1394B Three-Port Cable Transceiver/Arbiter | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3BTPFPEP | Drivers, Receivers, Transceivers | 1394 Interface IC |
| Technology | IEEE 1394 | IEEE 1394 | |||
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Data Rate | 400000 kbps |