Texas Instruments TSB41BA3B IEEE 1394b Three-Port Cable Transceiver/Arbiter TSB41BA3BPFP

Description
IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41BA3B IEEE 1394b Three-Port Cable Transceiver/Arbiter - TSB41BA3BPFP - Texas Instruments
Dallas, TX, United States
TSB41BA3B IEEE 1394b Three-Port Cable Transceiver/Arbiter
TSB41BA3BPFP
TSB41BA3B IEEE 1394b Three-Port Cable Transceiver/Arbiter TSB41BA3BPFP
IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
SMD 3.6V Interface Transceiver IC
710-TSB41BA3BPFP
SMD 3.6V Interface Transceiver IC 710-TSB41BA3BPFP
400Mbps Transceiver, 6TX/6RX, 1.7-3.6V, HTQFP, Surface Mount Product overview: TSB41BA3BPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.6V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3BPFP can be used for catalog matching and distributor lookup.

400Mbps Transceiver, 6TX/6RX, 1.7-3.6V, HTQFP, Surface Mount Product overview: TSB41BA3BPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.6V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3BPFP can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3BPFP - 1274620-TSB41BA3BPFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3BPFP
1274620-TSB41BA3BPFP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3BPFP 1274620-TSB41BA3BPFP
Manufacturer: Texas Instruments Win Source Part Number: 1274620-TSB41BA3BPFP Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Categories: Integrated Circuits Supplier Device Package: 80-HTQFP (12x12) Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.ti.com Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: TSB41BA3B Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1274620-TSB41BA3BPFP
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Categories: Integrated Circuits
Supplier Device Package: 80-HTQFP (12x12)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TSB41BA3B
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB41BA3BPFP
1394 Interface IC TSB41BA3BPFP
1394 Interface IC Three-Port Cable Xcvr/Arbiter

1394 Interface IC Three-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41BA3BPFP 710-TSB41BA3BPFP 1274620-TSB41BA3BPFP TSB41BA3BPFP
Product Name TSB41BA3B IEEE 1394b Three-Port Cable Transceiver/Arbiter SMD 3.6V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3BPFP 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Data Rate 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details