IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Transceiver 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41AB3PFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB3PFP can be used for catalog matching and distributor lookup.
Cable Transceiver 6TR 6TX 6RX 80-Pin
Cable Transceiver 6TR 6TX 6RX 80-Pin
Cable Transceiver 6TR 6TX 6RX 80-Pin
Manufacturer: Texas Instruments
Win Source Part Number: 035268-TSB41AB3PFP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
1394 Interface IC Three-Port Cable Xcvr/Arbiter
IC TRANSCEIVER HALF 6/6 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB41AB3PFP | 710-TSB41AB3PFP | 6625260P | 6625260 | 035268-TSB41AB3PFP | TSB41AB3PFP | TSB41AB3PFP |
| Product Name | TSB41AB3 IEEE 1394a Three-Port Cable Transceiver/Arbiter | Interface Transceiver IC | Cable Transceivers | Cable Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3PFP | 1394 Interface IC | Drivers, Receivers, Transceivers |
| Technology | IEEE 1394 | IEEE 1394; Ieee 1394-1995, ieee 1394a-2000 | IEEE 1394 | ||||
| Device Type | Transceiver | Transceiver | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | HTQFP | HTQFP | QFP; HTQFP | QFP; Htqfp | QFP; TQFP; 80-HTQFP (12x12) | HTQFP-80 | QFP; 80-TQFP Exposed Pad |