Texas Instruments TSB41AB3-EP Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter TSB41AB3IPFPEP

Description
Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB3-EP Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter - TSB41AB3IPFPEP - Texas Instruments
Dallas, TX, United States
TSB41AB3-EP Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter
TSB41AB3IPFPEP
TSB41AB3-EP Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter TSB41AB3IPFPEP
Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 85

Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter 80-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3IPFPEP - 035269-TSB41AB3IPFPEP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3IPFPEP
035269-TSB41AB3IPFPEP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3IPFPEP 035269-TSB41AB3IPFPEP
Manufacturer: Texas Instruments Win Source Part Number: 035269-TSB41AB3IPFPE P Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035269-TSB41AB3IPFPEP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-TSB41AB3IPFPEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TSB41AB3IPFPEP
Interface Transceiver IC 710-TSB41AB3IPFPEP
Transceiver 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41AB3IPFPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB3IPFPEP can be used for catalog matching and distributor lookup.

Transceiver 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray Product overview: TSB41AB3IPFPEP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB3IPFPEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41AB3IPFPEP
1394 Interface IC TSB41AB3IPFPEP
1394 Interface IC Mil Enh 3-Port Cable Xcvr/Arbiter

1394 Interface IC Mil Enh 3-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB3IPFPEP 035269-TSB41AB3IPFPEP 710-TSB41AB3IPFPEP TSB41AB3IPFPEP
Product Name TSB41AB3-EP Enhanced Product Ieee 1394A Three-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3IPFPEP Interface Transceiver IC 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223701M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details