Manufacturer: Texas Instruments
Win Source Part Number: 213524-TSB41AB2IPAP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 4/4
Duplex: Half
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PQFP64
QUAD LINE TRANSCEIVER, PQFP64, PLASTIC, HTQFP-64 Product overview: TSB41AB2IPAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB2IPAP can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 213524-TSB41AB2IPAP | TSB41AB2IPAP | 710-TSB41AB2IPAP |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2IPAP | Quad Interface Transceiver IC | |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver |