Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1ZQE TSB41AB1ZQE

Description
Manufacturer: Texas Instruments Win Source Part Number: 056037-TSB41AB1ZQE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-BGA Microstar Junior (5x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056037-TSB41AB1ZQE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-BGA Microstar Junior (5x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1ZQE - 056037-TSB41AB1ZQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1ZQE
056037-TSB41AB1ZQE
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1ZQE 056037-TSB41AB1ZQE
Manufacturer: Texas Instruments Win Source Part Number: 056037-TSB41AB1ZQE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-BGA Microstar Junior (5x5) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056037-TSB41AB1ZQE
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-BGA Microstar Junior (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
BGA Interface Transceiver IC - 710-TSB41AB1ZQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
710-TSB41AB1ZQE
BGA Interface Transceiver IC 710-TSB41AB1ZQE
IC CABLE TXRX/ARBITER 64-BGA Product overview: TSB41AB1ZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1ZQE can be used for catalog matching and distributor lookup.

IC CABLE TXRX/ARBITER 64-BGA Product overview: TSB41AB1ZQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1ZQE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 056037-TSB41AB1ZQE 710-TSB41AB1ZQE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1ZQE BGA Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details