Texas Instruments TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1PHP

Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter - TSB41AB1PHP - Texas Instruments
Dallas, TX, United States
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter
TSB41AB1PHP
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1PHP
IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70

IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHP - 035264-TSB41AB1PHP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHP
035264-TSB41AB1PHP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHP 035264-TSB41AB1PHP
Manufacturer: Texas Instruments Win Source Part Number: 035264-TSB41AB1PHP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-HTQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 035264-TSB41AB1PHP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Signal Processing

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41AB1PHP
Interface Transceiver IC 710-TSB41AB1PHP
One Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 48-Pin HTQFP EP Tray Product overview: TSB41AB1PHP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1PHP can be used for catalog matching and distributor lookup.

One Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 48-Pin HTQFP EP Tray Product overview: TSB41AB1PHP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1PHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41AB1PHP
1394 Interface IC TSB41AB1PHP
1394 Interface IC One-Port Cable Xcvr/Arbiter

1394 Interface IC One-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB1PHP 035264-TSB41AB1PHP 710-TSB41AB1PHP TSB41AB1PHP
Product Name TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHP Interface Transceiver IC 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT04 Hex Inverters - 5962-8973401DA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430-4CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers