Texas Instruments TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1GQE

Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 80-BGA MICROSTAR JUNIOR 0 to 70
Request a Quote Datasheet
Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 80-BGA MICROSTAR JUNIOR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter - TSB41AB1GQE - Texas Instruments
Dallas, TX, United States
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter
TSB41AB1GQE
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1GQE
IEEE 1394a One-Port Cable Transceiver/Arbiter 80-BGA MICROSTAR JUNIOR 0 to 70

IEEE 1394a One-Port Cable Transceiver/Arbiter 80-BGA MICROSTAR JUNIOR 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1GQE - 056036-TSB41AB1GQE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1GQE
056036-TSB41AB1GQE
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1GQE 056036-TSB41AB1GQE
Manufacturer: Texas Instruments Win Source Part Number: 056036-TSB41AB1GQE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-BGA MICROSTAR JUNIOR (5x5) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TSB41AB1PAPG4; TSB41AB1GQER; TSB41AB1ZQE-64; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056036-TSB41AB1GQE
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TSB41AB1PAPG4; TSB41AB1GQER; TSB41AB1ZQE-64;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1394a BGA Interface Transceiver IC - 710-TSB41AB1GQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1394a BGA Interface Transceiver IC
710-TSB41AB1GQE
1394a BGA Interface Transceiver IC 710-TSB41AB1GQE
IEEE 1394a One-Port Cable Transceiver/Arbiter 80-BGA MICROSTAR JUNIOR 0 to 70 Product overview: TSB41AB1GQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1GQE can be used for catalog matching and distributor lookup.

IEEE 1394a One-Port Cable Transceiver/Arbiter 80-BGA MICROSTAR JUNIOR 0 to 70 Product overview: TSB41AB1GQE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1GQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41AB1GQE
1394 Interface IC TSB41AB1GQE
1394 Interface IC One-Port Cable Xcvr/Arbiter

1394 Interface IC One-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB1GQE 056036-TSB41AB1GQE 710-TSB41AB1GQE TSB41AB1GQE
Product Name TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1GQE 1394a BGA Interface Transceiver IC 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details