Texas Instruments 3.3V Interface Transceiver IC TSB21LV03CIPM

Description
IEEE 1394-1995, 3.3V, 3-Port, 100/200Mbps Physical Layer Controller 64-LQFP 0 to 70 Product overview: TSB21LV03CIPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TSB21LV03CIPM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IEEE 1394-1995, 3.3V, 3-Port, 100/200Mbps Physical Layer Controller 64-LQFP 0 to 70 Product overview: TSB21LV03CIPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TSB21LV03CIPM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V Interface Transceiver IC
754-TSB21LV03CIPM
3.3V Interface Transceiver IC 754-TSB21LV03CIPM
IEEE 1394-1995, 3.3V, 3-Port, 100/200Mbps Physical Layer Controller 64-LQFP 0 to 70 Product overview: TSB21LV03CIPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TSB21LV03CIPM can be used for catalog matching and distributor lookup.

IEEE 1394-1995, 3.3V, 3-Port, 100/200Mbps Physical Layer Controller 64-LQFP 0 to 70 Product overview: TSB21LV03CIPM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-TSB21LV03CIPM can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - TSB21LV03CIPM - 1142051-TSB21LV03CIPM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TSB21LV03CIPM
1142051-TSB21LV03CIPM
Interface - Interface - Specialized - TSB21LV03CIPM 1142051-TSB21LV03CIPM
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1142051-TSB21LV03CIP M Categories: Interface - Specialized Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1142051-TSB21LV03CIPM
Categories: Interface - Specialized
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-TSB21LV03CIPM 1142051-TSB21LV03CIPM
Product Name 3.3V Interface Transceiver IC Interface - Interface - Specialized - TSB21LV03CIPM
Device Type Transceiver Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
 - 74ABT244DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details